TE Connectivity KUP-17D55-12
- 收藏
- 对比
KUP-17D55-12
2460-KUP-17D55-12
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, DC, 1800 mW Coil Power Rating DC, 80 Ω Coil Resistance, Potter & Brumfield KUP
1最小包装量--
KUP-17D55-12详情
TE Connectivity KUP-17D55-12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-1393118-2
TE Internal Description
KUP-17D55-12=KU
Power Relay Typeu2009
Industrial Panel Plug-In
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
1500
Coil Power Rating DCu2009(mW)
1800
Coil Resistanceu2009(Ω)
80
KUP-17D55-12拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。