TE Connectivity KUP-17D55-48
- 收藏
- 对比
KUP-17D55-48
2460-KUP-17D55-48
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, DC, 1850 mW Coil Power Rating DC, 1250 Ω Coil Resistance, Potter & Brumfield KUP
1最小包装量--
KUP-17D55-48详情
TE Connectivity KUP-17D55-48重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Special Featuresu2009
UL线圈绝缘B级
Coil Resistanceu2009(Ω)
1250
Coil Power Rating DCu2009(mW)
1850
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Industrial Panel Plug-In
TE Internal Description
KUP-17D55-48=KU, RELAY
TE Internal #
1423043-1
KUP-17D55-48拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。