TE Connectivity MDR-134-2
- 收藏
- 对比
MDR-134-2
2460-MDR-134-2
继电器
--
大陆
立即发货

Power Relays, Rotary, Non-Latching, .01 VA Coil Power Rating AC, 440 VAC Coil Voltage, 8 Form C, 8PDT, 8 C/O, CII MDR Series
1最小包装量--
MDR-134-2详情
TE Connectivity MDR-134-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Arrangementu2009
8 Form C, 8PDT, 8 C/O
Coil Voltage Ratingu2009(VAC)
440
Coil Power Rating ACu2009(VA)
.01
Coil Magnetic Systemu2009
Non-Latching
Power Relay Typeu2009
Rotary
TE Internal Description
MDR-134-2=MDR
TE Internal #
1393139-5
MDR-134-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。