TE Connectivity MDR-136-1
- 收藏
- 对比
MDR-136-1
2460-MDR-136-1
继电器
--
大陆
立即发货

Power Relays, Rotary, Non-Latching, 10000 mW Coil Power Rating DC, 28 VDC Coil Voltage, 8 Form C, 8PDT, 8 C/O, CII MDR Series
--最小包装量--
MDR-136-1详情
TE Connectivity MDR-136-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1393139-9
TE Internal Description
MDR-136-1=MDR
Power Relay Typeu2009
Rotary
Coil Magnetic Systemu2009
Non-Latching
Coil Power Rating DCu2009(mW)
10000
Coil Voltage Ratingu2009(VDC)
28
Contact Arrangementu2009
8 Form C, 8PDT, 8 C/O
MDR-136-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。