TE Connectivity MDR-167-1
- 收藏
- 对比
MDR-167-1
2460-MDR-167-1
继电器
--
大陆
立即发货

Power Relays, Rotary, Non-Latching, 18700 mW Coil Power Rating DC, 28 VDC Coil Voltage, 24 Form C, 24PDT,24 C/O, CII MDR Series
1最小包装量--
MDR-167-1详情
TE Connectivity MDR-167-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1393139-7
TE Internal Description
MDR-167-1=MDR
Power Relay Typeu2009
Rotary
Coil Magnetic Systemu2009
Non-Latching
Coil Power Rating DCu2009(mW)
18700
Coil Voltage Ratingu2009(VDC)
28
Contact Arrangementu2009
24 Form C, 24PDT,24 C/O
MDR-167-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。