TE Connectivity MDR-170-2
- 收藏
- 对比
MDR-170-2
2460-MDR-170-2
继电器
--
大陆
立即发货

Power Relays, Rotary, Non-Latching, .04 VA Coil Power Rating AC, 440 VAC Coil Voltage, 16 Form C, 16PDT, 16 C/O, CII MDR Series
1最小包装量--
MDR-170-2详情
TE Connectivity MDR-170-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1393139-9
TE Internal Description
MDR-170-2=MDR
Power Relay Typeu2009
Rotary
Coil Magnetic Systemu2009
Non-Latching
Coil Power Rating ACu2009(VA)
.04
Coil Voltage Ratingu2009(VAC)
440
Contact Arrangementu2009
16 Form C, 16PDT, 16 C/O
MDR-170-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。