TE Connectivity MDR-4076
- 收藏
- 对比
MDR-4076
2460-MDR-4076
继电器
--
大陆
立即发货

Power Relays, Rotary, Latching, .05 VA Coil Power Rating AC, 115 VAC Coil Voltage, 8 Form C, 8PDT, 8 C/O, CII MDR Series
1最小包装量--
MDR-4076详情
TE Connectivity MDR-4076重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
MDR-4076=MDR
Power Relay Typeu2009
Rotary
Coil Magnetic Systemu2009
Latching
Coil Power Rating ACu2009(VA)
.05
Coil Voltage Ratingu2009(VAC)
115
Contact Arrangementu2009
8 Form C, 8PDT, 8 C/O
TE Internal #
2-1393139-9
MDR-4076拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。