TE Connectivity MGAHC-12
- 收藏
- 对比
MGAHC-12
2460-MGAHC-12
继电器
--
大陆
立即发货

TO-5/.100 Grid Relays, 2 Form C, DPDT, 2 C/O, 12 VDC Input, 1 A, 12 VDC Coil Voltage, 390 Ω Coil Resistance, 369 mW Coil Power (DC), 28
1最小包装量--
MGAHC-12详情
TE Connectivity MGAHC-12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Transistor Driveru2009
Without
MOSFET Driveru2009
Without
Coil Suppression Diodeu2009
Without
TO-5/.100 Grid Relay Input Voltageu2009(VDC)
12
TO-5/.100 Grid Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
TE Internal Description
MGAHC-12=RELAY
TE Internal #
3-1617596-1
MGAHC-12拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。