TE Connectivity MGAP-12W
- 收藏
- 对比
MGAP-12W
2460-MGAP-12W
继电器
--
大陆
立即发货

TO-5/.100 Grid Relays, 2 Form C, DPDT, 2 C/O, 12 VDC Input, 1 A, 12 VDC Coil Voltage, 390 Ω Coil Resistance, 369 mW Coil Power (DC), 28
1最小包装量--
MGAP-12W详情
TE Connectivity MGAP-12W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-1617792-4
TE Internal Description
MGAP-12W=.100 GRID RELAY
TO-5/.100 Grid Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
TO-5/.100 Grid Relay Input Voltageu2009(VDC)
12
Coil Suppression Diodeu2009
Without
MOSFET Driveru2009
Without
Transistor Driveru2009
Without
MGAP-12W拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。