TE Connectivity MSPD-26
- 收藏
- 对比
MSPD-26
2460-MSPD-26
继电器
--
大陆
立即发货

TO-5/.100 Grid Relays, 2 Form C, DPDT, 2 C/O, 26.5 VDC Input, Coil Suppression Diode, 1 A, 26.5 VDC Coil Voltage, 3300 Ω Coil Resistance
1最小包装量--
MSPD-26详情
TE Connectivity MSPD-26重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TO-5/.100 Grid Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
TO-5/.100 Grid Relay Input Voltageu2009(VDC)
26.5
Coil Suppression Diodeu2009
With
MOSFET Driveru2009
Without
Transistor Driveru2009
Without
TE Internal #
7-1617547-2
TE Internal Description
MSPD-26=MSD T05 DIODE RELAY
MSPD-26拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。