TE Connectivity MW3-26AG
- 收藏
- 对比
MW3-26AG
2460-MW3-26AG
继电器
--
大陆
立即发货

TO-5/.100 Grid Relays, 2 Form C, DPDT, 2 C/O, 17 VDC Input, 1 A, 26.5 VDC Coil Voltage, 1560 Ω Coil Resistance, 450 mW Coil Power (DC), 28, CII MW
1最小包装量--
MW3-26AG详情
TE Connectivity MW3-26AG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1617797-7
TE Internal Description
MW3-26AG=3GHZ MICROWAVE RELAY
TO-5/.100 Grid Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
TO-5/.100 Grid Relay Input Voltageu2009(VDC)
17
Coil Suppression Diodeu2009
Without
TO-5/.100 Grid Relay Contact Current Ratingu2009(A)
1
Coil Voltageu2009(VDC)
26.5
MW3-26AG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。