TE Connectivity OJE-SS-112LMH2
- 收藏
- 对比
OJE-SS-112LMH2
2460-OJE-SS-112LMH2
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 200 mW Coil Power Rating DC, 720 Ω Coil Resistance, UL Coil Insulation Class E, OEG Miniature PCB Relay OJ/OJE
1最小包装量--
OJE-SS-112LMH2详情
TE Connectivity OJE-SS-112LMH2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
720
Coil Power Rating DCu2009(mW)
200
Coil Power Rating Classu2009(mW)
150 – 200
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Standard
TE Internal Description
OJE-SS-112LMH2
TE Internal #
1721261-5
OJE-SS-112LMH2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。