TE Connectivity PAV69278PO-30D43F
- 收藏
- 对比
PAV69278PO-30D43F
2460-PAV69278PO-30D43F
RF/IF,射频/中频和 RFID
--
大陆
立即发货

Antenna, Cellular, 4.3-10 Female, Cable Length .98 ft [.3 m], External, Panel
1最小包装量--
PAV69278PO-30D43F详情
TE Connectivity PAV69278PO-30D43F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
PAV69278PO-30D43F
TE Internal Description
Ant,Mount,V-POL,1 PORT 30cm,698-960,1710
Wireless Applicationu2009
Cellular
Antenna Connector Typeu2009
4.3-10 Female
Cable Lengthu2009
.3u2009mu2009[u2009.98u2009ftu2009]
Antenna Styleu2009
External
Antenna Typeu2009
Panel
PAV69278PO-30D43F拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。