TE Connectivity PR1MACD-12XW
- 收藏
- 对比
PR1MACD-12XW
2460-PR1MACD-12XW
继电器
--
大陆
立即发货

TO-5/.100 Grid Relays, 2 Form C, DPDT, 2 C/O, 12 VDC Input, Coil Suppression Diode, 1 A, 12 VDC Coil Voltage, 390 Ω Coil Resistance
1最小包装量--
PR1MACD-12XW详情
TE Connectivity PR1MACD-12XW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Transistor Driveru2009
Without
MOSFET Driveru2009
Without
Coil Suppression Diodeu2009
With
TO-5/.100 Grid Relay Input Voltageu2009(VDC)
12
TO-5/.100 Grid Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
TE Internal Description
PR1MACD-12XW=RELAY
TE Internal #
1-1617570-0
PR1MACD-12XW拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。