TE Connectivity PR1MSC-5X
- 收藏
- 对比
PR1MSC-5X
2460-PR1MSC-5X
继电器
--
大陆
立即发货

TO-5/.100 Grid Relays, 1 Form C, SPDT, 1 C/O, 5 VDC Input, 1 A, 5 VDC Coil Voltage, 125 Ω Coil Resistance, 200 mW Coil Power (DC), 28, CII PR1MSC
1最小包装量--
PR1MSC-5X详情
TE Connectivity PR1MSC-5X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Transistor Driveru2009
Without
MOSFET Driveru2009
Without
Coil Suppression Diodeu2009
Without
TO-5/.100 Grid Relay Input Voltageu2009(VDC)
5
TO-5/.100 Grid Relay Contact Arrangementu2009
1 Form C, SPDT, 1 C/O
TE Internal Description
PR1MSC-5X=RELAY
TE Internal #
7-1617597-7
PR1MSC-5X拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。