TE Connectivity PRD-11DH0-12
- 收藏
- 对比
PRD-11DH0-12
2460-PRD-11DH0-12
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 2000 mW Coil Power Rating DC, 71 Ω Coil Resistance, UL Coil Insulation Class B, 12 VDC Coil Voltage
1最小包装量--
PRD-11DH0-12详情
TE Connectivity PRD-11DH0-12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Power Relay Typeu2009
Standard
TE Internal Description
PRD-11DH0-12=PRD
TE Internal #
4-1393127-7
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
1500 – 2000
Coil Power Rating DCu2009(mW)
2000
Coil Resistanceu2009(Ω)
71
PRD-11DH0-12拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。