TE Connectivity PRD-5AY0-24
- 收藏
- 对比
PRD-5AY0-24
2460-PRD-5AY0-24
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, AC, 9.8 VA Coil Power Rating AC, 12 Ω Coil Resistance, UL Coil Insulation Class B, 24 VAC Coil Voltage
1最小包装量--
PRD-5AY0-24详情
TE Connectivity PRD-5AY0-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1393128-6
TE Internal Description
PRD-5AY0-24=PRD
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, AC
Coil Power Rating Classu2009(VA)
9 – 10
Coil Power Rating ACu2009(VA)
9.8
Coil Resistanceu2009(Ω)
12
PRD-5AY0-24拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。