TE Connectivity PRMGACD-26YW
- 收藏
- 对比
PRMGACD-26YW
2460-PRMGACD-26YW
继电器
--
大陆
立即发货

TO-5/.100 Grid Relays, 2 Form C, DPDT, 2 C/O, 26.5 VDC Input, Coil Suppression Diode, 1 A, 26.5 VDC Coil Voltage, 1560 Ω Coil Resistance
1最小包装量--
PRMGACD-26YW详情
TE Connectivity PRMGACD-26YW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Transistor Driveru2009
Without
MOSFET Driveru2009
Without
Coil Suppression Diodeu2009
With
TO-5/.100 Grid Relay Input Voltageu2009(VDC)
26.5
TO-5/.100 Grid Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
TE Internal Description
PRMGACD-26YW=RELAY
TE Internal #
1617599-7
PRMGACD-26YW拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。