TE Connectivity PT270548
- 收藏
- 对比
PT270548
2460-PT270548
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, AC, 1 VA / .87 VA Coil Power Rating AC, 777 Ω Coil Resistance, SCHRACK Miniature Relay PT
1最小包装量--
PT270548详情
TE Connectivity PT270548重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1419111-9
TE Internal Description
PT270548
Alias #
AMPS-4-1419111-9
Power Relay Typeu2009
Industrial Panel Plug-In
Coil Magnetic Systemu2009
Monostable, AC
Coil Power Rating Classu2009(VA)
.5 – 1
Coil Power Rating ACu2009(VA)
.87, 1
Coil Resistanceu2009(Ω)
777
PT270548拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。