TE Connectivity PT271730
- 收藏
- 对比
PT271730
2460-PT271730
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, AC, .9 VA / 1 VA Coil Power Rating AC, 19465 Ω Coil Resistance, SCHRACK Miniature Relay PT
1最小包装量--
PT271730详情
TE Connectivity PT271730重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
19465
Coil Power Rating ACu2009(VA)
.9, 1
Coil Power Rating Classu2009(VA)
.5 – 1
Coil Magnetic Systemu2009
Monostable, AC
Power Relay Typeu2009
Industrial Panel Plug-In
TE Internal Description
PT271730
TE Internal #
5-1419111-8
PT271730拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。