TE Connectivity PT370524
- 收藏
- 对比
PT370524
2460-PT370524
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, AC, .79 VA / 1 VA Coil Power Rating AC, 192 Ω Coil Resistance, SCHRACK Miniature Relay PT
--最小包装量--
PT370524详情
TE Connectivity PT370524重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-1419111-6
TE Internal Description
PT370524
Power Relay Typeu2009
Industrial Panel Plug-In
Coil Magnetic Systemu2009
Monostable, AC
Coil Power Rating Classu2009(VA)
.5 – 1
Coil Power Rating ACu2009(VA)
.79, 1
Coil Resistanceu2009(Ω)
192
PT370524拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。