TE Connectivity PT570524
- 收藏
- 对比
PT570524
2460-PT570524
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, AC, 1 VA / .79 VA Coil Power Rating AC, 192 Ω Coil Resistance, SCHRACK Miniature Relay PT
--最小包装量--
PT570524详情
TE Connectivity PT570524重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-1419111-7
TE Internal Description
PT570524
Alias #
A69177-000
Power Relay Typeu2009
Industrial Panel Plug-In
Coil Magnetic Systemu2009
Monostable, AC
Coil Power Rating Classu2009(VA)
.5 – 1
Coil Power Rating ACu2009(VA)
.79, 1
Coil Resistanceu2009(Ω)
192
PT570524拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。