TE Connectivity PT570T30
- 收藏
- 对比
PT570T30
2460-PT570T30
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, AC, 1 VA / .9 VA Coil Power Rating AC, 19465 Ω Coil Resistance, SCHRACK Miniature Relay PT
1最小包装量--
PT570T30详情
TE Connectivity PT570T30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
19465
Coil Power Rating ACu2009(VA)
.9, 1
Coil Power Rating Classu2009(VA)
.5 – 1
Coil Magnetic Systemu2009
Monostable, AC
Power Relay Typeu2009
Industrial Panel Plug-In
Alias #
AMPS-8-1415001-1
TE Internal Description
PT570T30
TE Internal #
8-1415001-1
PT570T30拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。