TE Connectivity PT580048
- 收藏
- 对比
PT580048
2460-PT580048
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, DC, 750 mW Coil Power Rating DC, 3072 Ω Coil Resistance, SCHRACK Miniature Relay PT
1最小包装量--
PT580048详情
TE Connectivity PT580048重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
3072
Coil Power Rating DCu2009(mW)
750
Coil Power Rating Classu2009(mW)
600 – 800
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Industrial Panel Plug-In
TE Internal Description
PT580048
TE Internal #
1-1393154-8
PT580048拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。