TE Connectivity R10-E1W2-V700
- 收藏
- 对比
R10-E1W2-V700
2460-R10-E1W2-V700
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, DC, 900 mW Coil Power Rating DC, 700 Ω Coil Resistance, Potter & Brumfield R10
1最小包装量--
R10-E1W2-V700详情
TE Connectivity R10-E1W2-V700重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9-1393765-1
TE Internal Description
R10-E1W2-V700=R10
Alias #
503378-000
Power Relay Typeu2009
Industrial Panel Plug-In
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
800 – 1000
Coil Power Rating DCu2009(mW)
900
Coil Resistanceu2009(Ω)
700
R10-E1W2-V700拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。