TE Connectivity R10-E1X4-24V
- 收藏
- 对比
R10-E1X4-24V
2460-R10-E1X4-24V
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, AC, 500 Ω Coil Resistance, Sensitive Version, 24 VAC Coil Voltage, Potter & Brumfield R10
1最小包装量--
R10-E1X4-24V详情
TE Connectivity R10-E1X4-24V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Voltage Ratingu2009(VAC)
24
Coil Special Featuresu2009
Sensitive Version
Coil Resistanceu2009(Ω)
500
Coil Magnetic Systemu2009
Monostable, AC
Power Relay Typeu2009
Industrial Panel Plug-In
TE Internal Description
R10-E1X4-24V=R10
TE Internal #
1-1393766-9
R10-E1X4-24V拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。