TE Connectivity R10-E1Y8-V72
- 收藏
- 对比
R10-E1Y8-V72
2460-R10-E1Y8-V72
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, DC, 2000 mW Coil Power Rating DC, 72 Ω Coil Resistance, Sensitive Version, Potter & Brumfield R10
1最小包装量--
R10-E1Y8-V72详情
TE Connectivity R10-E1Y8-V72重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-1393766-7
TE Internal Description
R10-E1Y8-V72=R10
Power Relay Typeu2009
Industrial Panel Plug-In
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
1500
Coil Power Rating DCu2009(mW)
2000
Coil Resistanceu2009(Ω)
72
R10-E1Y8-V72拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。