TE Connectivity R10-E2Y4-115V
- 收藏
- 对比
R10-E2Y4-115V
2460-R10-E2Y4-115V
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, AC, 9000 Ω Coil Resistance, Sensitive Version, 115 VAC Coil Voltage, Potter & Brumfield R10
1最小包装量--
R10-E2Y4-115V详情
TE Connectivity R10-E2Y4-115V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1393767-7
TE Internal Description
R10-E2Y4-115V=R10
Power Relay Typeu2009
Industrial Panel Plug-In
Coil Magnetic Systemu2009
Monostable, AC
Coil Resistanceu2009(Ω)
9000
Coil Special Featuresu2009
Sensitive Version
Coil Voltage Ratingu2009(VAC)
115
R10-E2Y4-115V拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。