TE Connectivity R10-R2P6-V430
- 收藏
- 对比
R10-R2P6-V430
2460-R10-R2P6-V430
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, DC, 1400 mW Coil Power Rating DC, 430 Ω Coil Resistance, Sensitive Version, Potter & Brumfield R10
1最小包装量--
R10-R2P6-V430详情
TE Connectivity R10-R2P6-V430重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
430
Coil Power Rating DCu2009(mW)
1400
Coil Power Rating Classu2009(mW)
1000 – 1500
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Industrial Panel Plug-In
TE Internal Description
R10-R2P6-V430=R10
TE Internal #
9-1393768-7
R10-R2P6-V430拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。