TE Connectivity R10-R2Y3-S450
- 收藏
- 对比
R10-R2Y3-S450
2460-R10-R2Y3-S450
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, DC, 350 mW Coil Power Rating DC, 450 Ω Coil Resistance, Potter & Brumfield R10
1最小包装量--
R10-R2Y3-S450详情
TE Connectivity R10-R2Y3-S450重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
450
Coil Power Rating DCu2009(mW)
350
Coil Power Rating Classu2009(mW)
300 – 400
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Industrial Panel Plug-In
TE Internal Description
R10-R2Y3-S450=RELAY,GENPUR,PC,
TE Internal #
1419149-6
R10-R2Y3-S450拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。