TE Connectivity R10S-E1Y2-J500
- 收藏
- 对比
R10S-E1Y2-J500
2460-R10S-E1Y2-J500
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, DC, 20 mW Coil Power Rating DC, 500 Ω Coil Resistance, Sensitive Version, Potter & Brumfield R10
--最小包装量--
R10S-E1Y2-J500详情
TE Connectivity R10S-E1Y2-J500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-1393769-6
TE Internal Description
R10S-E1Y2-J500=R10
Power Relay Typeu2009
Industrial Panel Plug-In
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
0 – 100
Coil Power Rating DCu2009(mW)
20
Coil Resistanceu2009(Ω)
500
R10S-E1Y2-J500拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。