TE Connectivity RP821012
- 收藏
- 对比
RP821012
2460-RP821012
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 500 mW Coil Power Rating DC, 270 Ω Coil Resistance, 12 VDC Coil Voltage, 2 Form C (CO)
1最小包装量--
RP821012详情
TE Connectivity RP821012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
270
Coil Power Rating DCu2009(mW)
500
Coil Power Rating Classu2009(mW)
500 – 600
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Standard
TE Internal Description
RP821012
TE Internal #
1393845-4
RP821012拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。