TE Connectivity RP821048
- 收藏
- 对比
RP821048
2460-RP821048
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 500 mW Coil Power Rating DC, 4400 Ω Coil Resistance, 48 VDC Coil Voltage, 2 Form C (CO)
1最小包装量--
RP821048详情
TE Connectivity RP821048重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
4400
Coil Power Rating DCu2009(mW)
500
Coil Power Rating Classu2009(mW)
500 – 600
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Standard
TE Internal Description
RP821048
TE Internal #
1393845-6
RP821048拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。