TE Connectivity RT134524
- 收藏
- 对比
RT134524
2460-RT134524
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, AC, .76 VA Coil Power Rating AC, 350 Ω Coil Resistance, UL Coil Insulation Class F, SCHRACK Power PCB Relay RT1
1最小包装量--
RT134524详情
TE Connectivity RT134524重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1393239-3
TE Internal Description
RT134524
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, AC
Coil Power Rating Classu2009(VA)
.5 – 1
Coil Power Rating ACu2009(VA)
.76
Coil Resistanceu2009(Ω)
350
RT134524拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。