TE Connectivity RT174012
- 收藏
- 对比
RT174012
2460-RT174012
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 250 mW Coil Power Rating DC, 576 Ω Coil Resistance, SCHRACK Power PCB Relay RT1
1最小包装量--
RT174012详情
TE Connectivity RT174012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
RT174012
TE Internal #
3-1393239-8
Coil Resistanceu2009(Ω)
576
Coil Power Rating DCu2009(mW)
250
Coil Power Rating Classu2009(mW)
200 – 300
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Standard
RT174012拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。