注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥18.558208
10
¥17.507744
100
¥16.516739
500
¥15.58183
1000
¥14.699839
TE Connectivity RT314012
- 收藏
- 对比
RT314012
2460-RT314012
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 400 mW Coil Power Rating DC, 360 Ω Coil Resistance, UL Coil Insulation Class F, SCHRACK Power PCB Relay RT1
--最小包装量--
¥
总价: ¥
RT314012详情
TE Connectivity RT314012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
360
Coil Power Rating DCu2009(mW)
400
Coil Power Rating Classu2009(mW)
300 – 400
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Standard
TE Internal Description
RT314012
TE Internal #
9-1393239-5
RT314012拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。