注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥32.487415
10
¥30.648505
100
¥28.913683
500
¥27.27706
1000
¥25.733076
TE Connectivity RT314012F
- 收藏
- 对比
RT314012F
2460-RT314012F
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 400 mW Coil Power Rating DC, 360 Ω Coil Resistance, Potter & Brumfield Power PCB Relay RT1
--最小包装量--
¥
总价: ¥
RT314012F详情
TE Connectivity RT314012F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1393237-2
TE Internal Description
RT314012F
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
300 – 400
Coil Power Rating DCu2009(mW)
400
Coil Resistanceu2009(Ω)
360
二极管配置
Dual Common Cathod
重复峰值反向电压
100
RT314012F拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。