TE Connectivity RT314730
- 收藏
- 对比
RT314730
2460-RT314730
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, AC, .74 VA Coil Power Rating AC, 32500 Ω Coil Resistance, UL Coil Insulation Class F, SCHRACK Power PCB Relay RT1
--最小包装量--
RT314730详情
TE Connectivity RT314730重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1393240-7
TE Internal Description
RT314730
Alias #
AMPS-0-1393240-7
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, AC
Coil Power Rating Classu2009(VA)
.5 – 1
Coil Power Rating ACu2009(VA)
.74
Coil Resistanceu2009(Ω)
32500
RT314730拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。