TE Connectivity RT314A12
- 收藏
- 对比
RT314A12
2460-RT314A12
继电器
--
大陆
立即发货

Power Relays, Standard, Bistable, 1 Coil, Polarized, 400 mW Coil Power Rating DC, 360 Ω Coil Resistance, SCHRACK Power PCB Relay RT1
1最小包装量--
RT314A12详情
TE Connectivity RT314A12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
360
Coil Power Rating DCu2009(mW)
400
Coil Power Rating Classu2009(mW)
300 – 400
Coil Magnetic Systemu2009
Bistable, 1 Coil, Polarized
Power Relay Typeu2009
Standard
TE Internal Description
RT314A12
TE Internal #
8-1393239-0
RT314A12拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。