TE Connectivity RT314F24
- 收藏
- 对比
RT314F24
2460-RT314F24
继电器
--
大陆
立即发货

Power Relays, Standard, Bistable, 2 Coils, Polarized, 650 mW Coil Power Rating DC, 886 Ω Coil Resistance, SCHRACK Power PCB Relay RT1
1最小包装量--
RT314F24详情
TE Connectivity RT314F24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-1393239-8
TE Internal Description
RT314F24
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Bistable, 2 Coils, Polarized
Coil Power Rating Classu2009(mW)
600 – 800
Coil Power Rating DCu2009(mW)
650
Coil Resistanceu2009(Ω)
886
RT314F24拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。