TE Connectivity RT334024
- 收藏
- 对比
RT334024
2460-RT334024
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 400 mW Coil Power Rating DC, 1440 Ω Coil Resistance, UL Coil Insulation Class F, SCHRACK Power PCB Relay RT1
--最小包装量--
RT334024详情
TE Connectivity RT334024重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
1440
Coil Power Rating DCu2009(mW)
400
Coil Power Rating Classu2009(mW)
300 – 400
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Standard
TE Internal Description
RT334024
TE Internal #
4-1393240-8
RT334024拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。