TE Connectivity RT424A05
- 收藏
- 对比
RT424A05
2460-RT424A05
继电器
--
大陆
立即发货

Power Relays, Standard, Bistable, 1 Coil, 403 mW Coil Power Rating DC, 62 Ω Coil Resistance, SCHRACK Power PCB Relay RT2
1最小包装量--
RT424A05详情
TE Connectivity RT424A05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1393243-4
TE Internal Description
RT424A05
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Bistable, 1 Coil
Coil Power Rating Classu2009(mW)
400 – 500
Coil Power Rating DCu2009(mW)
403
Coil Resistanceu2009(Ω)
62
RT424A05拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。