TE Connectivity RT424F05
- 收藏
- 对比
RT424F05
2460-RT424F05
继电器
--
大陆
立即发货

Power Relays, Standard, Bistable, 2 Coils, 595 mW Coil Power Rating DC, 42 Ω Coil Resistance, SCHRACK Power PCB Relay RT2
1最小包装量--
RT424F05详情
TE Connectivity RT424F05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
RT424F05
TE Internal #
5-1393243-2
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Bistable, 2 Coils
Coil Power Rating Classu2009(mW)
500 – 600
Coil Power Rating DCu2009(mW)
595
Coil Resistanceu2009(Ω)
42
RT424F05拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。