TE Connectivity RT424F12
- 收藏
- 对比
RT424F12
2460-RT424F12
继电器
--
大陆
立即发货

Power Relays, Standard, Bistable, 2 Coils, 600 mW Coil Power Rating DC, 240 Ω Coil Resistance, SCHRACK Power PCB Relay RT2
--最小包装量--
RT424F12详情
TE Connectivity RT424F12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-1393243-4
TE Internal Description
RT424F12
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Bistable, 2 Coils
Coil Power Rating Classu2009(mW)
500 – 600
Coil Power Rating DCu2009(mW)
600
Coil Resistanceu2009(Ω)
240
RT424F12拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。