TE Connectivity RTB14006
- 收藏
- 对比
RTB14006
2460-RTB14006
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 400 mW Coil Power Rating DC, 90 Ω Coil Resistance, UL Coil Insulation Class F, SCHRACK Power PCB Relay RT1
1最小包装量--
RTB14006详情
TE Connectivity RTB14006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
90
Coil Power Rating DCu2009(mW)
400
Coil Power Rating Classu2009(mW)
300 – 400
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Standard
TE Internal Description
RTB14006
TE Internal #
1-1393238-3
RTB14006拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。