TE Connectivity RTB14048F
- 收藏
- 对比
RTB14048F
2460-RTB14048F
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 417 mW Coil Power Rating DC, 5520 Ω Coil Resistance, Potter & Brumfield Power PCB Relay RT1
1最小包装量--
RTB14048F详情
TE Connectivity RTB14048F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Standard
TE Internal Description
RTB14048F
TE Internal #
1393242-3
Coil Power Rating Classu2009(mW)
400 – 500
Coil Power Rating DCu2009(mW)
417
Coil Resistanceu2009(Ω)
5520
RTB14048F拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。