TE Connectivity RTB34005
- 收藏
- 对比
RTB34005
2460-RTB34005
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 400 mW Coil Power Rating DC, 62 Ω Coil Resistance, UL Coil Insulation Class F, 5 VDC Coil Voltage
1最小包装量--
RTB34005详情
TE Connectivity RTB34005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1393238-9
TE Internal Description
RTB34005
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
400 – 500
Coil Power Rating DCu2009(mW)
400
Coil Resistanceu2009(Ω)
62
RTB34005拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。