TE Connectivity RTD14009F
- 收藏
- 对比
RTD14009F
2460-RTD14009F
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 400 mW Coil Power Rating DC, 200 Ω Coil Resistance, Potter & Brumfield Power PCB Relay RT1
1最小包装量--
RTD14009F详情
TE Connectivity RTD14009F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Power Rating DCu2009(mW)
400
Coil Power Rating Classu2009(mW)
300 – 400
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Standard
TE Internal Description
RTD14009F
TE Internal #
1-1393242-0
Coil Resistanceu2009(Ω)
200
RTD14009F拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。