TE Connectivity RTD14730
- 收藏
- 对比
RTD14730
2460-RTD14730
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, AC, .74 VA Coil Power Rating AC, 32500 Ω Coil Resistance, UL Coil Insulation Class F, SCHRACK Power PCB Relay RT1
1最小包装量--
RTD14730详情
TE Connectivity RTD14730重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Power Rating ACu2009(VA)
.74
Coil Resistanceu2009(Ω)
32500
TE Internal #
7-1393238-7
TE Internal Description
RTD14730
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, AC
Coil Power Rating Classu2009(VA)
.5 – 1
RTD14730拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。