TE Connectivity RTE24048
- 收藏
- 对比
RTE24048
2460-RTE24048
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 417 mW Coil Power Rating DC, 5520 Ω Coil Resistance, UL Coil Insulation Class F, SCHRACK Power PCB Relay RT2
--最小包装量--
RTE24048详情
TE Connectivity RTE24048重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Power Rating DCu2009(mW)
417
Coil Resistanceu2009(Ω)
5520
TE Internal #
1-1393243-1
TE Internal Description
RTE24048
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
400 – 500
RTE24048拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。